The MAT14ARZ-RL is a monolithic quad NPN transistor array in a 14-lead SOIC narrow body package, designed for precision analog applications requiring matched transistor characteristics. It guarantees a minimum current gain of 200 over the industrial temperature range, a maximum offset voltage of 520 µV from -40°C to +85°C, and a voltage noise density of 3 nV/√Hz at 100 Hz with 1 mA collector current. The device features a maximum collector-to-emitter
TRANS 4NPN 40V 0.03A 14SO Product overview: MAT14ARZ-RL from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.03A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT14ARZ-RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT14ARZ-RL |
| Product Name | 40V 0.03A Bipolar Transistor |
| Polarity | NPN |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |