ERNI Electronics Inc. Backplane Connectors - 103968 103968

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905053-103968 Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905053-103968 Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 103968 - 905053-103968 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 103968
905053-103968
Backplane Connectors - 103968 905053-103968
Manufacturer: ERNI Electronics Win Source Part Number: 905053-103968 Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected

Manufacturer: ERNI Electronics
Win Source Part Number: 905053-103968
Operating Temperature Range: -55°C ~ 125°C
Features: 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 103968 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
103968
Backplane Connectors - Hard Metric, Standard 103968
2MM HM A 110POS M

2MM HM A 110POS M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 905053-103968 103968
Product Name Backplane Connectors - 103968 Backplane Connectors - Hard Metric, Standard
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details