Eric'sons Dura Trench 8" wide precast trench drain DTPF8

Description
8 inch wide precast trench drain 8″ wide interior trench drain. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 6 cfs (2750 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized steel. Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 10″ wide trench drain grates. Typical 8 inch wide precast trench drain applications: Commercial Industrial Food and beverage Roadways Parks Fountains Fire Stations Parkling lots Airports
Description
8 inch wide precast trench drain 8″ wide interior trench drain. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 6 cfs (2750 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized steel. Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 10″ wide trench drain grates. Typical 8 inch wide precast trench drain applications: Commercial Industrial Food and beverage Roadways Parks Fountains Fire Stations Parkling lots Airports

Suppliers

Company
Product
Description
Supplier Links
8
Dallas, GA, United States
8" wide precast trench drain
DTPF8
8" wide precast trench drain DTPF8
8 inch wide precast trench drain 8″ wide interior trench drain. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 6 cfs (2750 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized steel. Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 10″ wide trench drain grates. Typical 8 inch wide precast trench drain applications: Commercial Industrial Food and beverage Roadways Parks Fountains Fire Stations Parkling lots Airports

8 inch wide precast trench drain

8″ wide interior trench drain. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 6 cfs (2750 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized steel. Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 10″ wide trench drain grates.

Typical 8 inch wide precast trench drain applications:

Commercial

Industrial

Food and beverage

Roadways

Parks

Fountains

Fire Stations

Parkling lots

Airports

Supplier's Site

Technical Specifications

  Eric'sons Dura Trench
Product Category Drains and Drain Systems
Product Number DTPF8
Product Name 8" wide precast trench drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Lever Handle Drain 3 IN Opening 1 1/2 Outlet Overflow - 0239947 - Watts
Specs
Drain Type Sink
Strainer Size 3.0 inch (76.2 mm)
Connection Size 1.5 inch (38.1 mm)
View Details