Eric'sons Dura Trench Datasheets for Drains and Drain Systems

Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more

Product Name Notes
10 inch wide precast trench drain 10″ wide interior trench drains can be sloped from 7″ to 18″ deep typical. Typically used for flows up to 9 cfs (4000 gpm).
10 inch wide stainless trench drain 10″ wide interior trench drain. Can be sloped from 3″ to 12″ deep typical (contact us for pricing and availability on deeper depths). Typically...
10″ wide interior trench drain forming system. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up...
12 inch Industrial Floor Drain 12″ x 12″ Industrial & Food grade floor drain. Drain top is 1/2″ thick rated for forklift traffic. Interior drain body has smooth large radii...
12 inch wide precast trench drain 12″ wide interior trench drains can be sloped from 7″ to 18″ deep typical. Typically used for flows up to 12 cfs (5250 gpm).
12 inch wide slotted drain 12″ diameter slotted drain (slot drain) can be sloped from 16″ to 26″ deep typical. Typically used for flows up to 5 cfs (2250 gpm).
12 inch wide stainless trench drain 12″ wide interior trench drain can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 11.8 cfs (5,275 gpm).
12″ wide interior trench drain forming system. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up...
15 inch wide slotted drain 15″ diameter slotted drain system (slot drain) can be sloped from 19″ to 29″ deep typical. Typically used for flows up to 9 cfs (4000...
18 inch wide precast trench drain 18″ wide interior trench drains can be sloped from 7″ to 18″ deep typical. Typically used for flows up to 22 cfs (10,000 gpm).
18 inch wide slotted drain 18″ diameter slotted drains (slot drain) can be sloped from 22″ to 32″ deep typical. Typically used for flows up to 15 cfs (6750 gpm).
18 inch wide stainless trench drain 18″ wide interior trench drains can be sloped from 4″ to 18″ deep typical. Typically used for flows up to 15 cfs (6,725 gpm).
18″ wide interior trench drain forming system. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up...
2 inch wide precast trench drain 2″ wide interior trench drain. Can be sloped from 2″ to 12″ deep typical (contact us for pricing and availability on deeper depths). 2...
2 inch wide stainless slotted drain 2″ wide interior slotted drain (slot drain) can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 0.1 cfs...
2 inch wide stainless trench drain 2″ wide interior trench drain. Can be sloped from 2″ to 8″ deep typical. Typically used for flows up to 0.3 cfs (150 gpm).
21 inch wide slotted drain 21″ diameter slotted drains (slot drain) can be sloped from 25″ to 35″ deep typical. Typically used for flows up to 23 cfs (10,300 gpm).
24 inch wide precast trench drain 24″ wide interior trench drains can be sloped from 7″ to 18″ deep typical. Typically used for flows up to 35 cfs (16,000 gpm).
24 inch wide slotted drain 24″ diameter slotted drains (slot drain) can be sloped from 28″ to 38″ deep typical. Typically used for flows up to 32 cfs (14,250 gpm).
24 inch wide stainless trench drain 24″ wide interior trench drain. Can be sloped from 4″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically...
24″ wide interior trench drain forming system. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up...
36 inch wide slotted drain 36″ diameter slotted drain (slot drain) can be sloped from 40″ to 50″ deep typical (contact us for pricing and availability on deeper depths). Typically...
36 inch wide utility trench Dura Trench DTUT – 36 inch wide utility trench. This utility trench has an interior width of 36″ wide. The depth can be neutral or...
4 inch wide precast trench drain 4″ wide interior trench drain can be sloped from 5″ to 14″ deep typical. 4″ wide trench drains are used for flows up to...
4 inch wide slotted drain 4″ diameter slotted drains (slot drains) can be sloped from 8″ to 18″ deep typical. Typically used for flows up to 0.25 cfs (110 gpm).
4 inch wide stainless slotted drain 4″ wide interior slotted drain. Can be sloped from 4″ to 12″ deep typical. Typically used for flows up to 0.3 cfs (125 gpm).
4 inch wide stainless trench drain 4″ wide interior trench drain. Can be sloped from 2″ to 12″ deep typical (contact us for pricing and availability on deeper depths). A...
48 inch wide utility trench Dura Trench DTUT – 48 inch wide utility trench. This utility trench has an interior width of 48″ wide. The depth can be neutral or...
6 inch wide precast trench drain 6″ wide interior trench drain. Can be sloped from 6″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically...
6 inch wide slotted drain 6″ diameter slotted drain (slot drain) can be sloped from 10″ to 20″ deep typical. Typically used for flows up to 0.8 cfs (350 gpm).
6 inch wide stainless trench drain 6″ wide interior trench drains can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 3.9 cfs (1,750 gpm).
8 inch wide precast trench drain 8″ wide interior trench drain. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically...
8 inch wide slotted drain 8″ diameter slotted drain (slot drain) can be sloped from 12″ to 22″ deep typical. Typically used for flows up to 1.75 cfs (775 gpm).
8 inch wide stainless trench drain 8″ wide interior trench drain. Can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 6 cfs (2,775 gpm).
8″ wide interior trench drain forming system. Can be sloped from 7″ to 18″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up...
Complete 16 ft Driveway Drain kit for a 16′ wide driveway or smaller (can be trimmed to fit your driveway). This is a 4 inch wide trench drain (internal width).
Complete 24 ft Driveway Drain kit for a 24′ wide driveway or smaller (can be trimmed to fit your driveway). This is a 4 inch wide trench drain (internal width).
Complete 32 ft Driveway Drain kit for a 32′ wide driveway or smaller (can be trimmed to fit your driveway). This is a 4 inch wide trench drain (internal width).
Dura Trench DTUT – 10 inch wide utility trench. This utility trench has an interior width of 10″ wide. The depth can be neutral or sloped from 12″ to 18″
Dura Trench DTUT – 12 inch wide utility trench. This utility trench has an interior width of 12″ wide. The depth can be neutral or sloped from 12″ to 24″
Dura Trench DTUT – 18 inch wide utility trench. This utility trench has an interior width of 18″ wide. The depth can be neutral or sloped from 18″ to 24″
Dura Trench DTUT – 24 inch wide utility trench. This utility trench has an interior width of 24″ wide. The depth can be neutral or sloped from 12″ to 24″
Industrial & Food grade stainless steel clean out. Clean out is rated for forklift traffic. Interior clean out body has o-ring to seal top cover with internal threaded plug. The...