Eric'sons Dura Trench 12" wide black iron slotted trench drain grate 12B24DBF

Description
Black powder coated Iron Slotted Grate – 12″ wide x 24″ long x 1.5″ thick – rated for DIN load class F. This is one of our strongest 12″ wide trench drain grates. It is typically used on an 10” wide prefabricated trench drain or 10” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in airports, sea ports, industrial and manufacturing facilities, and any other area where extremely high loads are present.
Description
Black powder coated Iron Slotted Grate – 12″ wide x 24″ long x 1.5″ thick – rated for DIN load class F. This is one of our strongest 12″ wide trench drain grates. It is typically used on an 10” wide prefabricated trench drain or 10” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in airports, sea ports, industrial and manufacturing facilities, and any other area where extremely high loads are present.

Suppliers

Company
Product
Description
Supplier Links
12
Dallas, GA, United States
12" wide black iron slotted trench drain grate
12B24DBF
12" wide black iron slotted trench drain grate 12B24DBF
Black powder coated Iron Slotted Grate – 12″ wide x 24″ long x 1.5″ thick – rated for DIN load class F. This is one of our strongest 12″ wide trench drain grates. It is typically used on an 10” wide prefabricated trench drain or 10” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in airports, sea ports, industrial and manufacturing facilities, and any other area where extremely high loads are present.

Black powder coated Iron Slotted Grate – 12″ wide x 24″ long x 1.5″ thick – rated for DIN load class F.

This is one of our strongest 12″ wide trench drain grates. It is typically used on an 10” wide prefabricated trench drain or 10” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in airports, sea ports, industrial and manufacturing facilities, and any other area where extremely high loads are present.

Supplier's Site

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 12B24DBF
Product Name 12" wide black iron slotted trench drain grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floor Plate - 1/4
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details