Eric'sons Dura Trench 8" wide stainless mesh trench drain grate 08M24SS

Description
T304 stainless steel mesh grate with ADA compliant & heel proof openings – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class A. This 8″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 6” wide prefabricated trench drain, 6” wide stainless steel trench drain, or 6” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses are trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.
Datasheet
Description
T304 stainless steel mesh grate with ADA compliant & heel proof openings – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class A. This 8″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 6” wide prefabricated trench drain, 6” wide stainless steel trench drain, or 6” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses are trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Dallas, GA, United States
8" wide stainless mesh trench drain grate
08M24SS
8" wide stainless mesh trench drain grate 08M24SS
T304 stainless steel mesh grate with ADA compliant & heel proof openings – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class A. This 8″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 6” wide prefabricated trench drain, 6” wide stainless steel trench drain, or 6” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses are trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.

T304 stainless steel mesh grate with ADA compliant & heel proof openings – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class A.

This 8″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 6” wide prefabricated trench drain, 6” wide stainless steel trench drain, or 6” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses are trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 08M24SS
Product Name 8" wide stainless mesh trench drain grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Clear Floor Protector - American Floor Mats
American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
Features Anti-Slip
View Details
Ventura Pro-Lok® Interlocking Tile, Size 10.75
Specs
Application Commercial
Color/Finish Blue
Thickness 0.4375 inch (11.11 mm)
View Details