Creative Composites Group SuperPlank™ and Flowgrip® Decking GR202, GR205

Description
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.
Description
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.

Suppliers

Company
Product
Description
Supplier Links
SuperPlank™ and Flowgrip® Decking - GR202, GR205 - Creative Composites Group
Alum Bank, PA, USA
SuperPlank™ and Flowgrip® Decking
GR202, GR205
SuperPlank™ and Flowgrip® Decking GR202, GR205
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.

SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations.

Features and Benefits

Unique tongue and groove interlock increases the speed of installation.
The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost.
The solid top panel eliminates the possibility of debris or tools falling through the flooring.
The solid surface panels can be used for odor control covers.
The optional open top panel allows for water egress when your design requires it.
ADA complaint with slot open in widths of 1/2" (13mm) or less.
The panel is available with a highly durable antiskid wearing surface for enhanced safety.
The lightweight panels are very strong and corrosion resistant.

Supplier's Site

Technical Specifications

  Creative Composites Group
Product Category Flooring (industrial)
Product Number GR202, GR205
Product Name SuperPlank™ and Flowgrip® Decking
Application Commercial; Industrial; Residential
Type Grating; Pultruded Fiberglass
Color/Finish Light Gray
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Bar Grating - 1
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
 - A402 - TEKLAM Corporation
TEKLAM Corporation
View Details
Superdeck™ Decking - CP045, CP046 - Creative Composites Group
Creative Composites Group
Specs
Type Pultruded Fiberglass
Material Fiberglass
View Details