Eric'sons Dura Trench 8" wide galvanized steel trench drain bar grate 08G36GSC

Description
Galvanized steel bar grate – 8″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., load banded edges, and cross bars at 4″ o.c This is a good general purpose 8″ wide trench drain grate. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in industrial and manufacturing facilities, and any other area where a high intake volume is required.
Datasheet
Description
Galvanized steel bar grate – 8″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., load banded edges, and cross bars at 4″ o.c This is a good general purpose 8″ wide trench drain grate. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in industrial and manufacturing facilities, and any other area where a high intake volume is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Dallas, GA, United States
8" wide galvanized steel trench drain bar grate
08G36GSC
8" wide galvanized steel trench drain bar grate 08G36GSC
Galvanized steel bar grate – 8″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., load banded edges, and cross bars at 4″ o.c This is a good general purpose 8″ wide trench drain grate. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in industrial and manufacturing facilities, and any other area where a high intake volume is required.

Galvanized steel bar grate – 8″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., load banded edges, and cross bars at 4″ o.c

This is a good general purpose 8″ wide trench drain grate. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in industrial and manufacturing facilities, and any other area where a high intake volume is required.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 08G36GSC
Product Name 8" wide galvanized steel trench drain bar grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Grating - Aluminum - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Grating
Color/Finish Mill or Painted Finish
Length 240 to 288 inch (6096 to 7315 mm)
View Details
Rubber Flooring -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Rubber
View Details
Heavy Duty Plank - CP064 - Creative Composites Group
Creative Composites Group
Specs
Application Commercial; Industrial
Type Grating; Fiberglass
Color/Finish Light Gray
View Details