ERG Materials & Aerospace Corporation Dip Switch, 2, Spst-Co, Slide, 1A; No. Of Circuits Erg Components SDS-2-014

Description
DIP SWITCH, 2, SPST-CO, SLIDE, 1A; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 2, SPST-CO, SLIDE, 1A; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 2, Spst-Co, Slide, 1A; No. Of Circuits Erg Components - 08WX5536 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2, Spst-Co, Slide, 1A; No. Of Circuits Erg Components
08WX5536
Dip Switch, 2, Spst-Co, Slide, 1A; No. Of Circuits Erg Components 08WX5536
DIP SWITCH, 2, SPST-CO, SLIDE, 1A; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes

DIP SWITCH, 2, SPST-CO, SLIDE, 1A; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 08WX5536
Product Name Dip Switch, 2, Spst-Co, Slide, 1A; No. Of Circuits Erg Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-5161390-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 19
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details