Slide DIP Switches with Ultla-low profile
and Half-pitch
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP SWITCH
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6H-4102-P | 39-A6H-4102-PTR-ND | A6H-4102-P |
| Product Name | A6H Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 1.45 x 6.31 x 4.5 mm | ||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |
| Other Terminal Type | SMD | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |