TE Connectivity DIP Switch 1825537-3

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Case Material : Epoxy Product Orientation : Straight Configuration Features Number of Positions : 4 Number of Switches : 4 Operating Function : 3 Pole, 2 to 4 Adjustable Contact Features Contact Base Material : Brass PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Product Type Features Actuator Style : Long Thin Knob Actuator Type : Rotary Angle of Throw : 15 Rotary Switch Type : Rotary Sealed Device : No
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Case Material : Epoxy Product Orientation : Straight Configuration Features Number of Positions : 4 Number of Switches : 4 Operating Function : 3 Pole, 2 to 4 Adjustable Contact Features Contact Base Material : Brass PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Product Type Features Actuator Style : Long Thin Knob Actuator Type : Rotary Angle of Throw : 15 Rotary Switch Type : Rotary Sealed Device : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825537-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825537-3
DIP Switch 1825537-3
Body Features Actuator Orientation : Top Actuator Profile : Extended Case Material : Epoxy Product Orientation : Straight Configuration Features Number of Positions : 4 Number of Switches : 4 Operating Function : 3 Pole, 2 to 4 Adjustable Contact Features Contact Base Material : Brass PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Product Type Features Actuator Style : Long Thin Knob Actuator Type : Rotary Angle of Throw : 15 Rotary Switch Type : Rotary Sealed Device : No

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Epoxy
  • Product Orientation : Straight

Configuration Features


  • Number of Positions : 4
  • Number of Switches : 4
  • Operating Function : 3 Pole, 2 to 4 Adjustable

Contact Features


  • Contact Base Material : Brass
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Product Type Features


  • Actuator Style : Long Thin Knob
  • Actuator Type : Rotary
  • Angle of Throw : 15
  • Rotary Switch Type : Rotary
  • Sealed Device : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1825537-3
Product Name DIP Switch
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825057-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2396234-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details