Equipto Electronics Corporation Heavy Duty Work Station

Description
The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer compartment, (2) drawer compartments or without compartments. We also offer pedestal desks with either an electronic compartment or a drawer compartment. In all cases you have your choice of paint color and laminate color for the desk top. Special features of this line include the sag proof underframe which eliminates bowing of the laminated top from both heavy equipment mounted on top and/or heavy equipment mounted in the compartments below. The pylon end assemblies offer strong structural support and an easily accessible compartment for storage and passage of cables. The pylon end assemblies can be covered with either a screw fastened panel or a quick access latch fastened panel. The knee space of the desks can be equipped with either a modesty panel which includes a storage shelf; a cable trough which allows for invisible passage of wiring, power distribution and extra storage; or a cable compartment which offers a passage and gathering point for cables, a power distribution point from power cables and outlet strips, storage for extra electronic components needed for future service or repairs and mounting space for electronic equipment. Accessories Because the Heavy Duty Desk line is designed to be flexible, a variety of accessories are available. Here is a sample: Wide variety of panels and doors Storage drawers and pencil drawers Casters Fixed, sliding and modem shelves Chassis guides & supports Outlet strips Available Sizes Standard Desk Heights: 26" & 30" (not all desks available in both heights) Standard Panel Widths: 19" & 24" Standard Drawer Compartments: 2 drawer & 3 drawer Desk top depths and widths vary according to style, consult factory for specifics.
Description
The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer compartment, (2) drawer compartments or without compartments. We also offer pedestal desks with either an electronic compartment or a drawer compartment. In all cases you have your choice of paint color and laminate color for the desk top. Special features of this line include the sag proof underframe which eliminates bowing of the laminated top from both heavy equipment mounted on top and/or heavy equipment mounted in the compartments below. The pylon end assemblies offer strong structural support and an easily accessible compartment for storage and passage of cables. The pylon end assemblies can be covered with either a screw fastened panel or a quick access latch fastened panel. The knee space of the desks can be equipped with either a modesty panel which includes a storage shelf; a cable trough which allows for invisible passage of wiring, power distribution and extra storage; or a cable compartment which offers a passage and gathering point for cables, a power distribution point from power cables and outlet strips, storage for extra electronic components needed for future service or repairs and mounting space for electronic equipment. Accessories Because the Heavy Duty Desk line is designed to be flexible, a variety of accessories are available. Here is a sample: Wide variety of panels and doors Storage drawers and pencil drawers Casters Fixed, sliding and modem shelves Chassis guides & supports Outlet strips Available Sizes Standard Desk Heights: 26" & 30" (not all desks available in both heights) Standard Panel Widths: 19" & 24" Standard Drawer Compartments: 2 drawer & 3 drawer Desk top depths and widths vary according to style, consult factory for specifics.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Work Station -  - Equipto Electronics Corporation
Aurora, IL, United States
Heavy Duty Work Station
Heavy Duty Work Station
The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer compartment, (2) drawer compartments or without compartments. We also offer pedestal desks with either an electronic compartment or a drawer compartment. In all cases you have your choice of paint color and laminate color for the desk top. Special features of this line include the sag proof underframe which eliminates bowing of the laminated top from both heavy equipment mounted on top and/or heavy equipment mounted in the compartments below. The pylon end assemblies offer strong structural support and an easily accessible compartment for storage and passage of cables. The pylon end assemblies can be covered with either a screw fastened panel or a quick access latch fastened panel. The knee space of the desks can be equipped with either a modesty panel which includes a storage shelf; a cable trough which allows for invisible passage of wiring, power distribution and extra storage; or a cable compartment which offers a passage and gathering point for cables, a power distribution point from power cables and outlet strips, storage for extra electronic components needed for future service or repairs and mounting space for electronic equipment. Accessories Because the Heavy Duty Desk line is designed to be flexible, a variety of accessories are available. Here is a sample: Wide variety of panels and doors Storage drawers and pencil drawers Casters Fixed, sliding and modem shelves Chassis guides & supports Outlet strips Available Sizes Standard Desk Heights: 26" & 30" (not all desks available in both heights) Standard Panel Widths: 19" & 24" Standard Drawer Compartments: 2 drawer & 3 drawer Desk top depths and widths vary according to style, consult factory for specifics.

The Heavy Duty Work Station product line offers superior strength and cable management.

The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer compartment, (2) drawer compartments or without compartments. We also offer pedestal desks with either an electronic compartment or a drawer compartment. In all cases you have your choice of paint color and laminate color for the desk top.

Special features of this line include the sag proof underframe which eliminates bowing of the laminated top from both heavy equipment mounted on top and/or heavy equipment mounted in the compartments below. The pylon end assemblies offer strong structural support and an easily accessible compartment for storage and passage of cables. The pylon end assemblies can be covered with either a screw fastened panel or a quick access latch fastened panel. The knee space of the desks can be equipped with either a modesty panel which includes a storage shelf; a cable trough which allows for invisible passage of wiring, power distribution and extra storage; or a cable compartment which offers a passage and gathering point for cables, a power distribution point from power cables and outlet strips, storage for extra electronic components needed for future service or repairs and mounting space for electronic equipment.

Accessories

Because the Heavy Duty Desk line is designed to be flexible, a variety of accessories are available. Here is a sample:

  • Wide variety of panels and doors
  • Storage drawers and pencil drawers
  • Casters
  • Fixed, sliding and modem shelves
  • Chassis guides & supports
  • Outlet strips

Available Sizes

Standard Desk Heights: 26" & 30" (not all desks available in both heights)

Standard Panel Widths: 19" & 24"

Standard Drawer Compartments: 2 drawer & 3 drawer

Desk top depths and widths vary according to style, consult factory for specifics.

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Workbenches and Workstations (Industrial)
Product Name Heavy Duty Work Station
Type Desk; Heavyduty; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Workbenches - 2723777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details