Epic Systems Corporation. Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Epic 44423249

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Epic - 46AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Epic
46AC2190
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Epic 46AC2190
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AC2190
Product Name Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Epic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details