Plansee SE TIG Welding Electrodes

Description
Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats the materials that are to be joined until they melt and fuse with one another. Once they have solidified again, the workpieces are firmly joined together. When you have to be sure: Plansee. Our TIG welding electrodes give you the guarantee of uniform high quality. They combine good ignition and reignition properties, high current-carrying capacity and excellent durability and can be used in both DC and AC processes. For extended use. The prerequisites for a low level of arc erosion and therefore a long service life are fissure-free electrodes and a constant tip geometry. Thanks to the outstanding precision it brings to the forming process, Plansee is able to supply high-quality electrodes with a long service life. Thorium-free pays off. Legal requirements concerning the handling and utilization of thorium-bearing materials impose high production, packaging (for compliance with radiation limits in accordance with UN 2909), transport and disposal costs on manufacturers and their customers alike. The outstanding quality of our thorium-free electrodes makes the decision easy for us: As of 31.12.2013, we will cease the production of the red WT20 electrodes and produce only environmentally-frie ndly, thorium-free electrodes. Make the change with us and save on expensive packaging and recycling costs. The independent German Federal Institute for Materials Research and Testing (BAM) in Berlin has confirmed the quality of our new gold WL15 electrode: Its ignition time is just as fast as that of the red WT20 electrode. When used with high alloyed steels, the WL15 ignites even faster. Another bonus: Continuous ignition attempts cause significantly less wear to the golden WL15 compared to the WT20. Would you like to find out more? Just read the detailed test report. Flawless quality from a single supplier. As a leading manufacturer of tungsten welding electrodes, we perform every stage of the production process ourselves. From the raw materials through to the finished product. This ensures that you benefit from high-quality products at all times. Often copied. Never equalled. Only "genuine Plansee" is "genuine Plansee". You can recognize our welding electrodes by the trademarked packaging design and our safety label. This gives you the confidence of knowing you are working with top-quality products. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. You will find more than 100 different tungsten electrodes in our online shop. And the range also includes: sheets, foils, rods, ribbons and wires.
Description
Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats the materials that are to be joined until they melt and fuse with one another. Once they have solidified again, the workpieces are firmly joined together. When you have to be sure: Plansee. Our TIG welding electrodes give you the guarantee of uniform high quality. They combine good ignition and reignition properties, high current-carrying capacity and excellent durability and can be used in both DC and AC processes. For extended use. The prerequisites for a low level of arc erosion and therefore a long service life are fissure-free electrodes and a constant tip geometry. Thanks to the outstanding precision it brings to the forming process, Plansee is able to supply high-quality electrodes with a long service life. Thorium-free pays off. Legal requirements concerning the handling and utilization of thorium-bearing materials impose high production, packaging (for compliance with radiation limits in accordance with UN 2909), transport and disposal costs on manufacturers and their customers alike. The outstanding quality of our thorium-free electrodes makes the decision easy for us: As of 31.12.2013, we will cease the production of the red WT20 electrodes and produce only environmentally-frie ndly, thorium-free electrodes. Make the change with us and save on expensive packaging and recycling costs. The independent German Federal Institute for Materials Research and Testing (BAM) in Berlin has confirmed the quality of our new gold WL15 electrode: Its ignition time is just as fast as that of the red WT20 electrode. When used with high alloyed steels, the WL15 ignites even faster. Another bonus: Continuous ignition attempts cause significantly less wear to the golden WL15 compared to the WT20. Would you like to find out more? Just read the detailed test report. Flawless quality from a single supplier. As a leading manufacturer of tungsten welding electrodes, we perform every stage of the production process ourselves. From the raw materials through to the finished product. This ensures that you benefit from high-quality products at all times. Often copied. Never equalled. Only "genuine Plansee" is "genuine Plansee". You can recognize our welding electrodes by the trademarked packaging design and our safety label. This gives you the confidence of knowing you are working with top-quality products. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. You will find more than 100 different tungsten electrodes in our online shop. And the range also includes: sheets, foils, rods, ribbons and wires.

Suppliers

Company
Product
Description
Supplier Links
TIG Welding Electrodes -  - Plansee SE
Reutte, Austria
TIG Welding Electrodes
TIG Welding Electrodes
Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats the materials that are to be joined until they melt and fuse with one another. Once they have solidified again, the workpieces are firmly joined together. When you have to be sure: Plansee. Our TIG welding electrodes give you the guarantee of uniform high quality. They combine good ignition and reignition properties, high current-carrying capacity and excellent durability and can be used in both DC and AC processes. For extended use. The prerequisites for a low level of arc erosion and therefore a long service life are fissure-free electrodes and a constant tip geometry. Thanks to the outstanding precision it brings to the forming process, Plansee is able to supply high-quality electrodes with a long service life. Thorium-free pays off. Legal requirements concerning the handling and utilization of thorium-bearing materials impose high production, packaging (for compliance with radiation limits in accordance with UN 2909), transport and disposal costs on manufacturers and their customers alike. The outstanding quality of our thorium-free electrodes makes the decision easy for us: As of 31.12.2013, we will cease the production of the red WT20 electrodes and produce only environmentally-frie ndly, thorium-free electrodes. Make the change with us and save on expensive packaging and recycling costs. The independent German Federal Institute for Materials Research and Testing (BAM) in Berlin has confirmed the quality of our new gold WL15 electrode: Its ignition time is just as fast as that of the red WT20 electrode. When used with high alloyed steels, the WL15 ignites even faster. Another bonus: Continuous ignition attempts cause significantly less wear to the golden WL15 compared to the WT20. Would you like to find out more? Just read the detailed test report. Flawless quality from a single supplier. As a leading manufacturer of tungsten welding electrodes, we perform every stage of the production process ourselves. From the raw materials through to the finished product. This ensures that you benefit from high-quality products at all times. Often copied. Never equalled. Only "genuine Plansee" is "genuine Plansee". You can recognize our welding electrodes by the trademarked packaging design and our safety label. This gives you the confidence of knowing you are working with top-quality products. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. You will find more than 100 different tungsten electrodes in our online shop. And the range also includes: sheets, foils, rods, ribbons and wires.

Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats the materials that are to be joined until they melt and fuse with one another. Once they have solidified again, the workpieces are firmly joined together.

When you have to be sure: Plansee.

Our TIG welding electrodes give you the guarantee of uniform high quality. They combine good ignition and reignition properties, high current-carrying capacity and excellent durability and can be used in both DC and AC processes.

For extended use.

The prerequisites for a low level of arc erosion and therefore a long service life are fissure-free electrodes and a constant tip geometry. Thanks to the outstanding precision it brings to the forming process, Plansee is able to supply high-quality electrodes with a long service life.

Thorium-free pays off.

Legal requirements concerning the handling and utilization of thorium-bearing materials impose high production, packaging (for compliance with radiation limits in accordance with UN 2909), transport and disposal costs on manufacturers and their customers alike. The outstanding quality of our thorium-free electrodes makes the decision easy for us: As of 31.12.2013, we will cease the production of the red WT20 electrodes and produce only environmentally-friendly, thorium-free electrodes.

Make the change with us and save on expensive packaging and recycling costs.

The independent German Federal Institute for Materials Research and Testing (BAM) in Berlin has confirmed the quality of our new gold WL15 electrode: Its ignition time is just as fast as that of the red WT20 electrode. When used with high alloyed steels, the WL15 ignites even faster. Another bonus: Continuous ignition attempts cause significantly less wear to the golden WL15 compared to the WT20. Would you like to find out more? Just read the detailed test report.

Flawless quality from a single supplier.

As a leading manufacturer of tungsten welding electrodes, we perform every stage of the production process ourselves. From the raw materials through to the finished product. This ensures that you benefit from high-quality products at all times.

Often copied. Never equalled.

Only "genuine Plansee" is "genuine Plansee". You can recognize our welding electrodes by the trademarked packaging design and our safety label. This gives you the confidence of knowing you are working with top-quality products.

Easily ordered. Quickly delivered.

We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. You will find more than 100 different tungsten electrodes in our online shop. And the range also includes: sheets, foils, rods, ribbons and wires.

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Electrodes and Electrode Materials
Product Name TIG Welding Electrodes
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details