EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 15, -5, -15 V, 3 X 5 INCH LFVLT80-4002

Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant
Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 15, -5, -15 V, 3 X 5 INCH - 70059494 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 15, -5, -15 V, 3 X 5 INCH
70059494
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 15, -5, -15 V, 3 X 5 INCH 70059494
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

VLT Series
40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies
Features:

  • Small Form Factor — From 2" × 4" × 1"
  • Lowest Height Profile Available
  • High Efficiency Up to 86%
  • Convection Cooled Rating
  • Full Approvals
  • EN61000-3-3 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059494
Product Name POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 15, -5, -15 V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details