EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 150 WATTS, 12V, 3 X 5 INCH LFVLT150-1101

Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 150 WATTS, 12V, 3 X 5 INCH - 70059509 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 150 WATTS, 12V, 3 X 5 INCH
70059509
POWER SUPPLY, OPEN FRAME, 150 WATTS, 12V, 3 X 5 INCH 70059509
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

VLT Series
110-200 Watts Single and Quad Output AC/DC Power Supplies
Features

  • Small Form Factor — 3.04" × 5.00" × 1.07"
  • Lowest Height Profile Available
  • High Efficiency >86%
  • Forced Air Cooled and Convection Rating
  • Full Approvals
  • EN61000-3-2 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059509
Product Name POWER SUPPLY, OPEN FRAME, 150 WATTS, 12V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q655-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details