EOS Power USA, Inc. POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 65 WATTS, LOW STANDBY POWER LFMVC65NR24E

Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays
Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 65 WATTS, LOW STANDBY POWER - 70059541 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 65 WATTS, LOW STANDBY POWER
70059541
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 65 WATTS, LOW STANDBY POWER 70059541
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard.
Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input.
Applications

  • Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips
  • Defibrillators, Medical Test Systems
  • Nurse Call Stations
  • Sleep Apnea, Hospital Data Systems
  • Laboratory Equipment
  • Health Care Information Systems
  • Dental Equipment
  • Medical Research Equipment, Touch Screen Displays
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059541
Product Name POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 65 WATTS, LOW STANDBY POWER
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-100-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details