Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CLAMPS
ENTRELEC
11511811 -- ETLC SCREW CLAMP
Entrelec
ETLC Screw Clamp
11511811
Description
Terminal Block, 8mm, 50A, Gry, Screw
Galco Industrial Electronics
Done
Description
Terminal Block, 8mm, 50A, Gry, Screw
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ETLC Screw Clamp
011511811
ETLC Screw Clamp
011511811
Terminal Block, 8mm, 50A, Gry, Screw
Terminal Block, 8mm, 50A, Gry, Screw
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Cable Clamps
Product Number
011511811
Product Name
ETLC Screw Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SBS ® X-75A Clamshell Cable Clamp Kit #2 (260-220-650)
SBSX-75A-SHELL-CLAMP-KIT-2
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
BRIM Electronics, Inc.
Nylon Cable Clamp
106
Specs
Diameter
0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature
-51 to 149 C (-60 to 300 F)
View Details
Takachi Electronics Enclosure Co., Ltd.
ADHESIVE CABLE CLAMP
ACC series
Specs
Material
PA66 (UL94V-2)
Diameter
7.900 to 26.500 inch (201 to 673 mm)
View Details
TE Connectivity
Connector Strain Relief
1546350-2
Specs
Material
Thermoplastic
View Details
2
suppliers