Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UV LIGHT SYSTEMS
ENTING WATER CONDITIONING, INC.
8468-1 -- UV LAMP-NEW STYLE (1995 ON), 8 GPM
Enting Water Conditioning, Inc.
UV Lamp-New Style (1995 on), 8 GPM
8468-1
Description
UV Lamp-New Style (1995 on), 8 GPM
Enting Water Conditioning, Inc.
Done
Description
UV Lamp-New Style (1995 on), 8 GPM
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
UV Lamp-New Style (1995 on), 8 GPM
8468-1
UV Lamp-New Style (1995 on), 8 GPM
8468-1
UV Lamp-New Style (1995 on), 8 GPM
UV Lamp-New Style (1995 on), 8 GPM
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
UV Light Systems
Product Number
8468-1
Product Name
UV Lamp-New Style (1995 on), 8 GPM
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
UV LED Water-cooled Area Curing System
Phoseon FireLine FL200
Specs
Applications
Coating / Paint Testing; Curing
Spectral Range
365, 385, 395, 405 nm
Intensity
10000 to 25000 mW/cm²
View Details
Konica Minolta Sensing Americas, Inc.
Controlled Lighting
MM-4e
Specs
Applications
Optical Component Testing; Sunlight / Solar Simulation
Type
Chamber
Spectral Range
Full Spectrum
View Details
Newport MKS
Quartz Tungsten Halogen Lamp, 150 W, Integrated Full Reflector
6346
Specs
Power
150 watts
View Details
Sanuvox Technologies, Inc.
Commercial Surface and room cleaners
Sanuvair ® S1000 CRO
Specs
Applications
UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
View Details