Sanuvox Technologies, Inc. Commercial Coil cleaners IL Coil Clean

Description
The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps combined with aluminum parabolic reflectors, so that all the UV energy produced is concentrated on the surface of the evaporator coils. The modules containing the ballasts are equipped with LED indicating the status of the lamps to facilitate maintenance.Dry contacts are also included for remote monitoring BMS systems. The IL Coil Clean requires little maintenance; it is recommended to simply change the UV lamps after 17,000 hours of use. The IL Coil Clean is CARB certified. Product specs and BIM Models available on
Datasheet
Description
The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps combined with aluminum parabolic reflectors, so that all the UV energy produced is concentrated on the surface of the evaporator coils. The modules containing the ballasts are equipped with LED indicating the status of the lamps to facilitate maintenance.Dry contacts are also included for remote monitoring BMS systems. The IL Coil Clean requires little maintenance; it is recommended to simply change the UV lamps after 17,000 hours of use. The IL Coil Clean is CARB certified. Product specs and BIM Models available on
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Coil cleaners - IL Coil Clean - Sanuvox Technologies, Inc.
ST-Laurent, Quebec, Canada
Commercial Coil cleaners
IL Coil Clean
Commercial Coil cleaners IL Coil Clean
The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps combined with aluminum parabolic reflectors, so that all the UV energy produced is concentrated on the surface of the evaporator coils. The modules containing the ballasts are equipped with LED indicating the status of the lamps to facilitate maintenance.Dry contacts are also included for remote monitoring BMS systems. The IL Coil Clean requires little maintenance; it is recommended to simply change the UV lamps after 17,000 hours of use. The IL Coil Clean is CARB certified. Product specs and BIM Models available on

The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils.

Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps combined with aluminum parabolic reflectors, so that all the UV energy produced is concentrated on the surface of the evaporator coils.

The modules containing the ballasts are equipped with LED indicating the status of the lamps to facilitate maintenance.Dry contacts are also included for remote monitoring BMS systems.

The IL Coil Clean requires little maintenance; it is recommended to simply change the UV lamps after 17,000 hours of use.

The IL Coil Clean is CARB certified.

Product specs and BIM Models available on

Supplier's Site Datasheet

Technical Specifications

  Sanuvox Technologies, Inc.
Product Category UV Light Systems
Product Number IL Coil Clean
Product Name Commercial Coil cleaners
Applications UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
UV LED Small-Area Curing Systems - OmniCure AC5 - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
Laser Diode, Fiber Pigtailed, 520 nm, 25 mW, 50/125 MM Fiber, FC. - PL52E0252FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0250 watts
View Details
Commercial Surface and room cleaners - Sanuvair ® S1000 CRO - Sanuvox Technologies, Inc.
Specs
Applications UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
View Details