Enting Water Conditioning, Inc. Uni-Dose Pump-.24-24 GPD, 120V 4777-3

Description
Uni-Dose Pump-.24-24 GPD, 120V
Description
Uni-Dose Pump-.24-24 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-.24-24 GPD, 120V - 4777-3 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-.24-24 GPD, 120V
4777-3
Uni-Dose Pump-.24-24 GPD, 120V 4777-3
Uni-Dose Pump-.24-24 GPD, 120V

Uni-Dose Pump-.24-24 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4777-3
Product Name Uni-Dose Pump-.24-24 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details