Enting Water Conditioning, Inc. Chem Tech Model S-230, 230V, 30 GPD 4707-30

Description
Chem Tech Model S-230, 230V, 30 GPD
Description
Chem Tech Model S-230, 230V, 30 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-230, 230V, 30 GPD - 4707-30 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-230, 230V, 30 GPD
4707-30
Chem Tech Model S-230, 230V, 30 GPD 4707-30
Chem Tech Model S-230, 230V, 30 GPD

Chem Tech Model S-230, 230V, 30 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-30
Product Name Chem Tech Model S-230, 230V, 30 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details