Enting Water Conditioning, Inc. Chem Tech Model S-215, 230V, 15 GPD 4707-15

Description
Chem Tech Model S-215, 230V, 15 GPD
Description
Chem Tech Model S-215, 230V, 15 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-215, 230V, 15 GPD - 4707-15 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-215, 230V, 15 GPD
4707-15
Chem Tech Model S-215, 230V, 15 GPD 4707-15
Chem Tech Model S-215, 230V, 15 GPD

Chem Tech Model S-215, 230V, 15 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-15
Product Name Chem Tech Model S-215, 230V, 15 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details