Enting Water Conditioning, Inc. Chem Tech Model S-215, 115V, 15 GPD 4706-15

Description
Chem Tech Model S-215, 115V, 15 GPD
Description
Chem Tech Model S-215, 115V, 15 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-215, 115V, 15 GPD - 4706-15 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-215, 115V, 15 GPD
4706-15
Chem Tech Model S-215, 115V, 15 GPD 4706-15
Chem Tech Model S-215, 115V, 15 GPD

Chem Tech Model S-215, 115V, 15 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4706-15
Product Name Chem Tech Model S-215, 115V, 15 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details