Enting Water Conditioning, Inc. Chem Tech Model S-100D, Dual Head, 115V 4703

Description
Chem Tech Model S-100D, Dual Head, 115V
Description
Chem Tech Model S-100D, Dual Head, 115V

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-100D, Dual Head, 115V - 4703 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100D, Dual Head, 115V
4703
Chem Tech Model S-100D, Dual Head, 115V 4703
Chem Tech Model S-100D, Dual Head, 115V

Chem Tech Model S-100D, Dual Head, 115V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4703
Product Name Chem Tech Model S-100D, Dual Head, 115V
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details