Enting Water Conditioning, Inc. Chem Tech Model S-100, 230V, 7 GPD 4702-07

Description
Chem Tech Model S-100, 230V, 7 GPD
Description
Chem Tech Model S-100, 230V, 7 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-100, 230V, 7 GPD - 4702-07 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100, 230V, 7 GPD
4702-07
Chem Tech Model S-100, 230V, 7 GPD 4702-07
Chem Tech Model S-100, 230V, 7 GPD

Chem Tech Model S-100, 230V, 7 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4702-07
Product Name Chem Tech Model S-100, 230V, 7 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details