Enting Water Conditioning, Inc. Chem Tech Model S-100, 230V, 3 GPD 4702-03

Description
Chem Tech Model S-100, 230V, 3 GPD
Description
Chem Tech Model S-100, 230V, 3 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-100, 230V, 3 GPD - 4702-03 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100, 230V, 3 GPD
4702-03
Chem Tech Model S-100, 230V, 3 GPD 4702-03
Chem Tech Model S-100, 230V, 3 GPD

Chem Tech Model S-100, 230V, 3 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4702-03
Product Name Chem Tech Model S-100, 230V, 3 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details