Enting Water Conditioning, Inc. Chem Tech Model S-100, 115V, 24 GPD 4701-24

Description
Chem Tech Model S-100, 115V, 24 GPD
Description
Chem Tech Model S-100, 115V, 24 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-100, 115V, 24 GPD - 4701-24 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100, 115V, 24 GPD
4701-24
Chem Tech Model S-100, 115V, 24 GPD 4701-24
Chem Tech Model S-100, 115V, 24 GPD

Chem Tech Model S-100, 115V, 24 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4701-24
Product Name Chem Tech Model S-100, 115V, 24 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details