Enting Water Conditioning, Inc. Chem Tech Model S-100, 115V, 15 GPD 4701-15

Description
Chem Tech Model S-100, 115V, 15 GPD
Description
Chem Tech Model S-100, 115V, 15 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-100, 115V, 15 GPD - 4701-15 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100, 115V, 15 GPD
4701-15
Chem Tech Model S-100, 115V, 15 GPD 4701-15
Chem Tech Model S-100, 115V, 15 GPD

Chem Tech Model S-100, 115V, 15 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4701-15
Product Name Chem Tech Model S-100, 115V, 15 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details