Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
ENTING WATER CONDITIONING, INC.
4701-03 -- CHEM TECH MODEL S-100, 115V, 3 GPD
Enting Water Conditioning, Inc.
Chem Tech Model S-100, 115V, 3 GPD
4701-03
Description
Chem Tech Model S-100, 115V, 3 GPD
Enting Water Conditioning, Inc.
Done
Description
Chem Tech Model S-100, 115V, 3 GPD
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-100, 115V, 3 GPD
4701-03
Chem Tech Model S-100, 115V, 3 GPD
4701-03
Chem Tech Model S-100, 115V, 3 GPD
Chem Tech Model S-100, 115V, 3 GPD
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Liquid Handling Pumps
Product Number
4701-03
Product Name
Chem Tech Model S-100, 115V, 3 GPD
Unlock Full Specs
to access all available technical data
Similar Products
IMI Life Science
Cadent™ 6M Syringe Pump
102677-103050-2
Specs
Pump Type
Syringe Pump
Industry Served
Analytical Biosciences
View Details
RS Components, Ltd.
Water Pumps
2484925
Specs
Discharge Pressure
145.0 psi (102 m of Water)
Power Source
AC; 230V ac
Pump Housing Material
Cast Iron; Cast Iron
View Details
Jergens, Inc.
Shoebox Air Powered Hydraulic Pumps
61755
Specs
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details
Smith & Loveless, Inc.
Above Ground Pump Station
EVERLAST Series Triplex
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
2600.000 GPM (9848.48 L/min)
HP
1.50 to 50.00 HP
View Details