Enting Water Conditioning, Inc. 2.5" Plastic Diaphram Valve-NC/SA Closed 3813

Description
2.5" Plastic Diaphram Valve-NC/SA Closed
Description
2.5" Plastic Diaphram Valve-NC/SA Closed

Suppliers

Company
Product
Description
Supplier Links
2.5
Dayton, OH, USA
2.5" Plastic Diaphram Valve-NC/SA Closed
3813
2.5" Plastic Diaphram Valve-NC/SA Closed 3813
2.5" Plastic Diaphram Valve-NC/SA Closed

2.5" Plastic Diaphram Valve-NC/SA Closed

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3813
Product Name 2.5" Plastic Diaphram Valve-NC/SA Closed
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL IS - 01-311P-00-H0+H010016+AYG - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Ball Valves - 1417706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details