Enting Water Conditioning, Inc. 1.5" Plastic Diaphram Valve-Normally Open 3810

Description
1.5" Plastic Diaphram Valve-Normally Open
Description
1.5" Plastic Diaphram Valve-Normally Open

Suppliers

Company
Product
Description
Supplier Links
1.5
Dayton, OH, USA
1.5" Plastic Diaphram Valve-Normally Open
3810
1.5" Plastic Diaphram Valve-Normally Open 3810
1.5" Plastic Diaphram Valve-Normally Open

1.5" Plastic Diaphram Valve-Normally Open

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3810
Product Name 1.5" Plastic Diaphram Valve-Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Filter Regulators - 1215650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details