Enting Water Conditioning, Inc. 1.5" Plastic Diaphram Valve-Normally Closed 3809

Description
1.5" Plastic Diaphram Valve-Normally Closed
Description
1.5" Plastic Diaphram Valve-Normally Closed

Suppliers

Company
Product
Description
Supplier Links
1.5
Dayton, OH, USA
1.5" Plastic Diaphram Valve-Normally Closed
3809
1.5" Plastic Diaphram Valve-Normally Closed 3809
1.5" Plastic Diaphram Valve-Normally Closed

1.5" Plastic Diaphram Valve-Normally Closed

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3809
Product Name 1.5" Plastic Diaphram Valve-Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Solenoid Valves - 1215880 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details