Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
O-RINGS
ENTING WATER CONDITIONING, INC.
2631 -- O-RING FOR CHAMFER SEAL TANK, 4"
Enting Water Conditioning, Inc.
O-Ring For Chamfer Seal Tank, 4"
2631
Description
O-Ring For Chamfer Seal Tank, 4"
Enting Water Conditioning, Inc.
Done
Description
O-Ring For Chamfer Seal Tank, 4"
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
O-Ring For Chamfer Seal Tank, 4"
2631
O-Ring For Chamfer Seal Tank, 4"
2631
O-Ring For Chamfer Seal Tank, 4"
O-Ring For Chamfer Seal Tank, 4"
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
O-rings
Product Number
2631
Product Name
O-Ring For Chamfer Seal Tank, 4"
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI O-Rings
2430106-1
Specs
Inside Diameter (ID)
0.8032 inch (20.4 mm)
View Details
Precision Polymer Engineering Ltd.
Low Temperature Perfluoroelastomer Seals
Perlast® ICE
Specs
O-ring Size
Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer)
55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature)
O-ring Features
FDA Approved or 3A Sanitary Classification (optional feature)
View Details
Golden Collar Technology Co., Ltd .
ptfe encapsulated o rings
Specs
Synthetic Rubbers
Polytetrafluoroethylene (PTFE)
View Details
Arizona Sealing Devices, Inc.
O-Rings, Polyurethene, Cast
item-1223 Polyurethene, Cast
Specs
O-ring Size
Custom
Inside Diameter (ID)
0.9890 inch (25.12 mm)
Outside Diameter (OD)
1.12 inch (28.57 mm)
View Details