SSI Technologies, LLC MediaSensor™ P51- 5000S

Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio
Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaSensor™
P51- 5000S
MediaSensor™ P51- 5000S
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications.

  • Superb Accuracy
  • Pressure Ranges: 3 PSI to 5,000 PSI
  • Temperature Range: -40°C to 105°C
  • Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation.
  • Standard and custom options available for OEM quantities
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P51- 5000S
Product Name MediaSensor™
Device Category Sensor or Transducer
Sensor Technology Piezoelectric
Measurement Type Sealed
Media Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Absolute, Differential
Signal Output Analog Voltage; Analogue
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP200 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details