SSI Technologies, LLC MediaNugget™ P31 - 750A

Description
The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These compact, robust sensors measure pressures from 15 PSI to 5,000 PSI and are well suited for a variety of low-cost OEM applications especially instrumentation and test & measurement. Pressure Ranges: 15 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Compact, Robust Package: All laser-welded stainless steel design for optimal media isolation in a compact size Chemical Compatibilities: Any gas or liquid compatible with 304L & 316L Stainless Steel. For example, Motor Oil, Diesel, Hydraulic fluid, brake fluid, water, waste water, Hydrogen, Nitrogen, and Air. Typical Applications: OEM applications for Test & Measurement and Instrumentation. Standard and custom options (mechanical interconnects, pressure ranges, etc.) available for OEM quantities Excellent price/performance ratio.
Description
The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These compact, robust sensors measure pressures from 15 PSI to 5,000 PSI and are well suited for a variety of low-cost OEM applications especially instrumentation and test & measurement. Pressure Ranges: 15 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Compact, Robust Package: All laser-welded stainless steel design for optimal media isolation in a compact size Chemical Compatibilities: Any gas or liquid compatible with 304L & 316L Stainless Steel. For example, Motor Oil, Diesel, Hydraulic fluid, brake fluid, water, waste water, Hydrogen, Nitrogen, and Air. Typical Applications: OEM applications for Test & Measurement and Instrumentation. Standard and custom options (mechanical interconnects, pressure ranges, etc.) available for OEM quantities Excellent price/performance ratio.

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaNugget™
P31 - 750A
MediaNugget™ P31 - 750A
The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These compact, robust sensors measure pressures from 15 PSI to 5,000 PSI and are well suited for a variety of low-cost OEM applications especially instrumentation and test & measurement. Pressure Ranges: 15 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Compact, Robust Package: All laser-welded stainless steel design for optimal media isolation in a compact size Chemical Compatibilities: Any gas or liquid compatible with 304L & 316L Stainless Steel. For example, Motor Oil, Diesel, Hydraulic fluid, brake fluid, water, waste water, Hydrogen, Nitrogen, and Air. Typical Applications: OEM applications for Test & Measurement and Instrumentation. Standard and custom options (mechanical interconnects, pressure ranges, etc.) available for OEM quantities Excellent price/performance ratio.

The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These compact, robust sensors measure pressures from 15 PSI to 5,000 PSI and are well suited for a variety of low-cost OEM applications especially instrumentation and test & measurement.

  • Pressure Ranges: 15 PSI to 5,000 PSI
  • Temperature Range: -40°C to 105°C
  • Compact, Robust Package: All laser-welded stainless steel design for optimal media isolation in a compact size
  • Chemical Compatibilities: Any gas or liquid compatible with 304L & 316L Stainless Steel. For example, Motor Oil, Diesel, Hydraulic fluid, brake fluid, water, waste water, Hydrogen, Nitrogen, and Air.
  • Typical Applications: OEM applications for Test & Measurement and Instrumentation.
  • Standard and custom options (mechanical interconnects, pressure ranges, etc.) available for OEM quantities
  • Excellent price/performance ratio.
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P31 - 750A
Product Name MediaNugget™
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSLU-G0500-D-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038723-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details