SSI Technologies, LLC MediaGauge™ MG-9V MG - 9V - 75

Description
The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel input pressure port and a LCD back lit display. The MG-9V digital pressure gauge has an accuracy of ± 0.25 % full scale. A battery power saver mode is incorporated into the MG-9V to automatically shut the LCD display off after 5 minutes prolonging the battery’s life. The MediaGauge™ MG-9V digital pressure gauge comes standard with a variety of keypad operated functions –multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. A Ft of Head pressure measurement display is available as an option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. NEMA 4X Rating Chemical Compatibilities: Any gas or liquid compatible with 304L and 316L stainless steel. For example, Motor Oil, Diesel, Hydraulic fluid, Brake Fluid, Water, Waste Water, Hydrogen, Nitrogen, and Air. LCD Display Battery Saver Mode: MG-9V automatically powers down after 5 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) (Optional Ft. of Head available) Compact, Robust Package: 3 inches with black ABS Thermoplastic case
Description
The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel input pressure port and a LCD back lit display. The MG-9V digital pressure gauge has an accuracy of ± 0.25 % full scale. A battery power saver mode is incorporated into the MG-9V to automatically shut the LCD display off after 5 minutes prolonging the battery’s life. The MediaGauge™ MG-9V digital pressure gauge comes standard with a variety of keypad operated functions –multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. A Ft of Head pressure measurement display is available as an option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. NEMA 4X Rating Chemical Compatibilities: Any gas or liquid compatible with 304L and 316L stainless steel. For example, Motor Oil, Diesel, Hydraulic fluid, Brake Fluid, Water, Waste Water, Hydrogen, Nitrogen, and Air. LCD Display Battery Saver Mode: MG-9V automatically powers down after 5 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) (Optional Ft. of Head available) Compact, Robust Package: 3 inches with black ABS Thermoplastic case

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaGauge™ MG-9V
MG - 9V - 75
MediaGauge™ MG-9V MG - 9V - 75
The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel input pressure port and a LCD back lit display. The MG-9V digital pressure gauge has an accuracy of ± 0.25 % full scale. A battery power saver mode is incorporated into the MG-9V to automatically shut the LCD display off after 5 minutes prolonging the battery’s life. The MediaGauge™ MG-9V digital pressure gauge comes standard with a variety of keypad operated functions –multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. A Ft of Head pressure measurement display is available as an option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. NEMA 4X Rating Chemical Compatibilities: Any gas or liquid compatible with 304L and 316L stainless steel. For example, Motor Oil, Diesel, Hydraulic fluid, Brake Fluid, Water, Waste Water, Hydrogen, Nitrogen, and Air. LCD Display Battery Saver Mode: MG-9V automatically powers down after 5 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) (Optional Ft. of Head available) Compact, Robust Package: 3 inches with black ABS Thermoplastic case

The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel input pressure port and a LCD back lit display. The MG-9V digital pressure gauge has an accuracy of ± 0.25 % full scale. A battery power saver mode is incorporated into the MG-9V to automatically shut the LCD display off after 5 minutes prolonging the battery’s life.
The MediaGauge™ MG-9V digital pressure gauge comes standard with a variety of keypad operated functions –multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. A Ft of Head pressure measurement display is available as an option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges.

  • NEMA 4X Rating
  • Chemical Compatibilities: Any gas or liquid compatible with 304L and 316L stainless steel. For example, Motor Oil, Diesel, Hydraulic fluid, Brake Fluid, Water, Waste Water, Hydrogen, Nitrogen, and Air.
  • LCD Display Battery Saver Mode: MG-9V automatically powers down after 5 minutes.
  • Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) (Optional Ft. of Head available)
  • Compact, Robust Package: 3 inches with black ABS Thermoplastic case
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Digital Pressure Gauges
Product Number MG - 9V - 75
Product Name MediaGauge™ MG-9V
Pressure Measurement Sealed
Working Pressure Range 0.0 to 75 psi (0.0 to 52.78 m H2O)
Connection Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Accuracy 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 - 925-21024 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details