SENSOR 75 PSI 1/8 NPT 9V
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MG-75-B-9V-R-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Wheatstone Bridge |
| Features | Temperature Compensated |