SSI Technologies, LLC Acu-Trac® Smart 485 Gasoline Sensor

Description
The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for gasoline and 2.5 meters (98.4 inches) for other media. The Acu-Trac® Smart 485 ultrasonic transducers incorporate a RS-485 bus for real time processing of liquid levels in two messaging formats. The Smart 485 liquid level transducers offers three electrical outputs for level control in the following forms: 4-20 mA Current (12V or 24V input) Ratiometric Voltage 0.5 to 9.0 Volt (12V input) Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input). The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable features: Tank Configuration Profiling Digital Filtering Gauge Drive Output (full and empty endpoints) Communication Mode. Note: An Acu-Trac® Smart 485 Configuration Kit is required to program the liquid level transducer. Accuracy: 2 % full scale of tank volume Reliability: Acu-Trac® Smart 485 liquid level transducers are non-contacting. Resistive float senders have a wiper that slides across a resistive strip that with time can wear out and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® Smart 485 mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® Smart 485 works with a wide variety of media including diesel, gasoline, motor oil, hydraulic fluid, black water, and more. Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly. Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data. RS-485 Messaging: Two types of messages – programming commands and timed data broadcast messages. (See AT-AN14 for more details) NEMA 4 Rating
Description
The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for gasoline and 2.5 meters (98.4 inches) for other media. The Acu-Trac® Smart 485 ultrasonic transducers incorporate a RS-485 bus for real time processing of liquid levels in two messaging formats. The Smart 485 liquid level transducers offers three electrical outputs for level control in the following forms: 4-20 mA Current (12V or 24V input) Ratiometric Voltage 0.5 to 9.0 Volt (12V input) Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input). The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable features: Tank Configuration Profiling Digital Filtering Gauge Drive Output (full and empty endpoints) Communication Mode. Note: An Acu-Trac® Smart 485 Configuration Kit is required to program the liquid level transducer. Accuracy: 2 % full scale of tank volume Reliability: Acu-Trac® Smart 485 liquid level transducers are non-contacting. Resistive float senders have a wiper that slides across a resistive strip that with time can wear out and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® Smart 485 mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® Smart 485 works with a wide variety of media including diesel, gasoline, motor oil, hydraulic fluid, black water, and more. Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly. Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data. RS-485 Messaging: Two types of messages – programming commands and timed data broadcast messages. (See AT-AN14 for more details) NEMA 4 Rating

Suppliers

Company
Product
Description
Supplier Links
Acu-Trac® Smart 485 - Gasoline Sensor - SSI Technologies, LLC
Janesville, WI, USA
Acu-Trac® Smart 485
Gasoline Sensor
Acu-Trac® Smart 485 Gasoline Sensor
The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for gasoline and 2.5 meters (98.4 inches) for other media. The Acu-Trac® Smart 485 ultrasonic transducers incorporate a RS-485 bus for real time processing of liquid levels in two messaging formats. The Smart 485 liquid level transducers offers three electrical outputs for level control in the following forms: 4-20 mA Current (12V or 24V input) Ratiometric Voltage 0.5 to 9.0 Volt (12V input) Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input). The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable features: Tank Configuration Profiling Digital Filtering Gauge Drive Output (full and empty endpoints) Communication Mode. Note: An Acu-Trac® Smart 485 Configuration Kit is required to program the liquid level transducer. Accuracy: 2 % full scale of tank volume Reliability: Acu-Trac® Smart 485 liquid level transducers are non-contacting. Resistive float senders have a wiper that slides across a resistive strip that with time can wear out and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® Smart 485 mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® Smart 485 works with a wide variety of media including diesel, gasoline, motor oil, hydraulic fluid, black water, and more. Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly. Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data. RS-485 Messaging: Two types of messages – programming commands and timed data broadcast messages. (See AT-AN14 for more details) NEMA 4 Rating

The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for gasoline and 2.5 meters (98.4 inches) for other media.
The Acu-Trac® Smart 485 ultrasonic transducers incorporate a RS-485 bus for real time processing of liquid levels in two messaging formats.
The Smart 485 liquid level transducers offers three electrical outputs for level control in the following forms:

  • 4-20 mA Current (12V or 24V input)
  • Ratiometric Voltage 0.5 to 9.0 Volt (12V input)
  • Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input).

The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable features:

  • Tank Configuration Profiling
  • Digital Filtering
  • Gauge Drive Output (full and empty endpoints)
  • Communication Mode.

Note: An Acu-Trac® Smart 485 Configuration Kit is required to program the liquid level transducer.

  • Accuracy: 2 % full scale of tank volume
  • Reliability: Acu-Trac® Smart 485 liquid level transducers are non-contacting. Resistive float senders have a wiper that slides across a resistive strip that with time can wear out and cause intermittent or complete loss of the signal.
  • Non-Invasive: Acu-Trac® Smart 485 mounts to the same opening as the resistive float sender, but does not protrude into the tank.
  • Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks.
  • Tank Profiling: User programmable strapping tables for unique tank shapes.
  • Chemical compatibility: Acu-Trac® Smart 485 works with a wide variety of media including diesel, gasoline, motor oil, hydraulic fluid, black water, and more.
  • Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly.
  • Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data.
  • RS-485 Messaging: Two types of messages – programming commands and timed data broadcast messages. (See AT-AN14 for more details)
  • NEMA 4 Rating
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Level Sensors
Product Number Gasoline Sensor
Product Name Acu-Trac® Smart 485
Device Classification Sensor Only
Measuring Range ? to 76 inch (? to 1930 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details