SSI Technologies, LLC Acu-Trac® NEMA 6 Ultrasonic 3 Meter

Description
The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The NEMA6’s RS-485 bus allows real time processing of fuel data and messaging over the RS-485 bus The RS-485 bus also provides the user flexibility to program the NEMA6 liquid level transmitter for tank configuration, digital filtering, transmitter mounting offset, gauge drive output full and empty endpoints and communication mode. KYNAR® Package: Chemically resistant Polyvinylidene Fluoride (PVDF) package. More Accurate: 2% of tank volume More Reliable: Acu-Trac® NEMA6 liquid level transmitter is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water. Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic messages are sent over the RS-485 bus. Real Time Fuel Data: Real time fuel data over the J1708 data link for on vehicle communication. RS-485 Messaging: Three types of messages are provided on the RS-485 bus – setup and programming commands, timed data broadcast message, and diagnostic messages. NEMA 6 Rating CE Mark Class B Rating
Description
The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The NEMA6’s RS-485 bus allows real time processing of fuel data and messaging over the RS-485 bus The RS-485 bus also provides the user flexibility to program the NEMA6 liquid level transmitter for tank configuration, digital filtering, transmitter mounting offset, gauge drive output full and empty endpoints and communication mode. KYNAR® Package: Chemically resistant Polyvinylidene Fluoride (PVDF) package. More Accurate: 2% of tank volume More Reliable: Acu-Trac® NEMA6 liquid level transmitter is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water. Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic messages are sent over the RS-485 bus. Real Time Fuel Data: Real time fuel data over the J1708 data link for on vehicle communication. RS-485 Messaging: Three types of messages are provided on the RS-485 bus – setup and programming commands, timed data broadcast message, and diagnostic messages. NEMA 6 Rating CE Mark Class B Rating

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
Acu-Trac® NEMA 6 Ultrasonic
3 Meter
Acu-Trac® NEMA 6 Ultrasonic 3 Meter
The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The NEMA6’s RS-485 bus allows real time processing of fuel data and messaging over the RS-485 bus The RS-485 bus also provides the user flexibility to program the NEMA6 liquid level transmitter for tank configuration, digital filtering, transmitter mounting offset, gauge drive output full and empty endpoints and communication mode. KYNAR® Package: Chemically resistant Polyvinylidene Fluoride (PVDF) package. More Accurate: 2% of tank volume More Reliable: Acu-Trac® NEMA6 liquid level transmitter is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water. Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic messages are sent over the RS-485 bus. Real Time Fuel Data: Real time fuel data over the J1708 data link for on vehicle communication. RS-485 Messaging: Three types of messages are provided on the RS-485 bus – setup and programming commands, timed data broadcast message, and diagnostic messages. NEMA 6 Rating CE Mark Class B Rating

The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The NEMA6’s RS-485 bus allows real time processing of fuel data and messaging over the RS-485 bus The RS-485 bus also provides the user flexibility to program the NEMA6 liquid level transmitter for tank configuration, digital filtering, transmitter mounting offset, gauge drive output full and empty endpoints and communication mode.

  • KYNAR® Package: Chemically resistant Polyvinylidene Fluoride (PVDF) package.
  • More Accurate: 2% of tank volume
  • More Reliable: Acu-Trac® NEMA6 liquid level transmitter is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal.
  • Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank.
  • Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks.
  • Tank Profiling: User programmable strapping tables for unique tank shapes.
  • Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water.
  • Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic messages are sent over the RS-485 bus.
  • Real Time Fuel Data: Real time fuel data over the J1708 data link for on vehicle communication.
  • RS-485 Messaging: Three types of messages are provided on the RS-485 bus – setup and programming commands, timed data broadcast message, and diagnostic messages.
  • NEMA 6 Rating
  • CE Mark Class B Rating
Supplier's Site
Janesville, WI, USA
Acu-Trac® Ultrasonic Fuel Level
3 Meter
Acu-Trac® Ultrasonic Fuel Level 3 Meter
The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The Fuel Level Sensor has the additional capability of processing real time fuel data and messaging on a J1708 data link for both on vehicle and off vehicle communications. The Fuel level sensor provides the user flexibility to program for tank configuration, digital filtering, sensor mounting offset, gauge drive output full and empty endpoints and communication mode. J1708 Messaging: Real time fuel data over the J1708 data link for both on vehicle and off vehicle communication. More Accurate: 2 % of tank volume More Reliable: Acu-Trac® Fuel Level Sensor is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® Fuel Level Sensor mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable tank capacity, depth, shape, and orientation. Level or Volumetric Measurements Gauge Drive Outputs: User programmable full and empty endpoints.

The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). The Fuel Level Sensor has the additional capability of processing real time fuel data and messaging on a J1708 data link for both on vehicle and off vehicle communications. The Fuel level sensor provides the user flexibility to program for tank configuration, digital filtering, sensor mounting offset, gauge drive output full and empty endpoints and communication mode.

  • J1708 Messaging: Real time fuel data over the J1708 data link for both on vehicle and off vehicle communication.
  • More Accurate: 2 % of tank volume
  • More Reliable: Acu-Trac® Fuel Level Sensor is non-contacting. Resistive float sender have a wiper that slides across a resistive strip that with time can wear and cause intermittent or complete loss of the signal.
  • Non-Invasive: Acu-Trac® Fuel Level Sensor mounts to the same opening as the resistive float sender, but does not protrude into the tank.
  • Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks.
  • Tank Profiling: User programmable tank capacity, depth, shape, and orientation.
  • Level or Volumetric Measurements
  • Gauge Drive Outputs: User programmable full and empty endpoints.
Supplier's Site

Technical Specifications

  SSI Technologies, LLC SSI Technologies, LLC
Product Category Level Sensors Level Sensors
Product Number 3 Meter 3 Meter
Product Name Acu-Trac® NEMA 6 Ultrasonic Acu-Trac® Ultrasonic Fuel Level
Device Classification Sensor Only Sensor Only
Measuring Range ? to 118 inch (? to 3000 mm) ? to 118 inch (? to 3000 mm)
Media Type Liquid; Dry material (Bulk solids and powders) Liquid
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogVoltage (optional feature); AnalogCurrent (optional feature) AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details