Ensto Cubo D is a series of small enclosures with plain sides. Special features include fastening pods inside the cover and slots for printed circuit boards in the base.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DPCP081606G.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 5.16 inch (131 mm) |
| Width | 10.16 inch (258 mm) |
| Depth | 15.08 inch (383 mm) |