Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi PF15-5-10D

Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 100 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 100 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi - 49Y7436 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi
49Y7436
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi 49Y7436
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 100 mm RoHS Compliant: Yes

Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 100 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49Y7436
Product Name Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details