RS Components, Ltd. Plastic Rods 771819

Description
RS PRO 771-819
Request a Quote
Description
RS PRO 771-819
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 771819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
771819
Plastic Rods 771819
RS PRO 771-819

RS PRO 771-819

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771819
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1853265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.2362 inch (6 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details
Rubber Sheets - 205502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.4724 inch (12 mm)
View Details
Rubber Sheets - 2035145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pur
Thickness 0.5906 inch (15 mm)
View Details