RS Components, Ltd. Rubber Sheets 205439

Description
RS PRO 1001644SAB Silicone Rubber Sheet
Request a Quote
Description
RS PRO 1001644SAB Silicone Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205439
Rubber Sheets 205439
RS PRO 1001644SAB Silicone Rubber Sheet

RS PRO 1001644SAB Silicone Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205439
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 1034062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details