RS Components, Ltd. Plastic Rods 636288

Description
PTFEROD2MM1000MM
Request a Quote
Description
PTFEROD2MM1000MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636288
Plastic Rods 636288
PTFEROD2MM1000MM

PTFEROD2MM1000MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636288
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 514590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.8661 inch (22 mm)
View Details
Plastic Rods - 771796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.5906 inch (15 mm)
View Details
Rubber Sheets - 205557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0787 inch (2 mm)
View Details