Golden Collar Technology Co., Ltd . PTFE Disc

Description
Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethyl ene (PTFE), these discs offer exceptional resistance to chemicals, extreme temperatures, and friction, making them ideal for sealing, insulation, and protective purposes. Key Features: Exceptional Chemical Resistance: Our PTFE discs withstand exposure to harsh chemicals, oils, and solvents, maintaining integrity in challenging environments. High-Temperature Endurance: Capable of enduring temperatures from -200°C to 260°C, these discs ensure reliable performance in high-heat applications. Superior Electrical Insulation: Non-conductive, making them ideal for electrical and electronic applications requiring high insulation properties. Precision Manufacturing: Available in a variety of standard sizes, including: Diameter: 2.00″, 4.00″, 6.00″ Thickness: 0.500″, 1.00″, 1.50″, 2.00″, 3.00″, 6.00″ Additionally, we offer custom sizes and thicknesses to meet your specific project requirements. Low Friction & Wear Resistance: Ideal for reducing friction in mechanical applications, providing smooth operation and extended lifespan.
Request a Quote
Description
Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethyl ene (PTFE), these discs offer exceptional resistance to chemicals, extreme temperatures, and friction, making them ideal for sealing, insulation, and protective purposes. Key Features: Exceptional Chemical Resistance: Our PTFE discs withstand exposure to harsh chemicals, oils, and solvents, maintaining integrity in challenging environments. High-Temperature Endurance: Capable of enduring temperatures from -200°C to 260°C, these discs ensure reliable performance in high-heat applications. Superior Electrical Insulation: Non-conductive, making them ideal for electrical and electronic applications requiring high insulation properties. Precision Manufacturing: Available in a variety of standard sizes, including: Diameter: 2.00″, 4.00″, 6.00″ Thickness: 0.500″, 1.00″, 1.50″, 2.00″, 3.00″, 6.00″ Additionally, we offer custom sizes and thicknesses to meet your specific project requirements. Low Friction & Wear Resistance: Ideal for reducing friction in mechanical applications, providing smooth operation and extended lifespan.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Disc -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE Disc
PTFE Disc
Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethyl ene (PTFE), these discs offer exceptional resistance to chemicals, extreme temperatures, and friction, making them ideal for sealing, insulation, and protective purposes. Key Features: Exceptional Chemical Resistance: Our PTFE discs withstand exposure to harsh chemicals, oils, and solvents, maintaining integrity in challenging environments. High-Temperature Endurance: Capable of enduring temperatures from -200°C to 260°C, these discs ensure reliable performance in high-heat applications. Superior Electrical Insulation: Non-conductive, making them ideal for electrical and electronic applications requiring high insulation properties. Precision Manufacturing: Available in a variety of standard sizes, including: Diameter: 2.00″, 4.00″, 6.00″ Thickness: 0.500″, 1.00″, 1.50″, 2.00″, 3.00″, 6.00″ Additionally, we offer custom sizes and thicknesses to meet your specific project requirements. Low Friction & Wear Resistance: Ideal for reducing friction in mechanical applications, providing smooth operation and extended lifespan.

Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethylene (PTFE), these discs offer exceptional resistance to chemicals, extreme temperatures, and friction, making them ideal for sealing, insulation, and protective purposes.

Key Features:

  • Exceptional Chemical Resistance: Our PTFE discs withstand exposure to harsh chemicals, oils, and solvents, maintaining integrity in challenging environments.
  • High-Temperature Endurance: Capable of enduring temperatures from -200°C to 260°C, these discs ensure reliable performance in high-heat applications.
  • Superior Electrical Insulation: Non-conductive, making them ideal for electrical and electronic applications requiring high insulation properties.
  • Precision Manufacturing: Available in a variety of standard sizes, including:
    • Diameter: 2.00″, 4.00″, 6.00″
    • Thickness: 0.500″, 1.00″, 1.50″, 2.00″, 3.00″, 6.00″
    Additionally, we offer custom sizes and thicknesses to meet your specific project requirements.
  • Low Friction & Wear Resistance: Ideal for reducing friction in mechanical applications, providing smooth operation and extended lifespan.
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE Disc
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Molded PTFE Parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
View Details
ptfe jar -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Laboratory Storage,Pharmaceutical Us,Industrial & Scientific Applications
View Details
Ptfe plastic moulded connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Repair or Construction; Chemical industry Electronic and electrical industry Petroleum industry Medical industry Construction field
View Details
ptfe valve seat -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type BioMedical
Industry Electronics; Sanitary; Chemical and petroleum industry Electrical and electronic industry Medical and pharmaceutical industry Medical and pharmaceutical industry
View Details