RS Components, Ltd. Plastic Sheets 3136332

Description
RS PRO 313-6332 Plastic Sheet
Request a Quote
Description
RS PRO 313-6332 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3136332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3136332
Plastic Sheets 3136332
RS PRO 313-6332 Plastic Sheet

RS PRO 313-6332 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3136332
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1935351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.54 inch (90 mm)
View Details
Plastic Sheets - 514782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.9843 inch (25 mm)
View Details
Shielding Sheets - 1892301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details
Plastic Rods - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 0.3937 inch (10 mm)
View Details