Golden Collar Technology Co., Ltd . PTFE trays

Description
Engineered for precision handling in corrosive, high-purity, and extreme-temperature environments, our virgin PTFE trays deliver leak-proof durability and contamination-free performance—critical for laboratories, semiconductor fabrication, and aggressive chemical processing. Key Features Seamless One-Piece Construction Manufactured via high-pressure compression molding, these trays feature no weak joints or seams, ensuring maximum structural integrity and leak resistance—ideal for handling acids, solvents, and high-purity materials. Superior Chemical Inertness Resists even the most aggressive chemicals, including: Concentrated sulfuric acid, hydrofluoric acid, and aqua regia Strong alkalis (e.g., NaOH, KOH) Organic solvents (acetone, DMSO, toluene) Extreme Temperature Stability Maintains mechanical strength across -200°C to +260°C, making it suitable for: Autoclaving (121°C, 15 psi) Cryogenic storage (liquid nitrogen applications) High-temperature drying (up to 260°C) Non-Stick, Non-Contaminating Surface Ultra-smooth finish prevents particle adhesion Zero porosity eliminates cross-contamination risk Easy to clean—requires no harsh scrubbing High-Purity Material Compliance No fillers, additives, or recycled content Meets USP Class VI, FDA, and SEMI standards for pharmaceutical, food-grade, and semiconductor use Industries & Applications Laboratories – Acid digestion trays, solvent-resistant work surfaces Pharmaceutical & Biotech – Sterilizable sample holders, lyophilization trays Semiconductor & Electronics – Wafer processing, wet bench containment Food & Beverage – High-purity mixing & handling surfaces Industrial Chemical Processing – Corrosion-resistant transport trays
Request a Quote
Description
Engineered for precision handling in corrosive, high-purity, and extreme-temperature environments, our virgin PTFE trays deliver leak-proof durability and contamination-free performance—critical for laboratories, semiconductor fabrication, and aggressive chemical processing. Key Features Seamless One-Piece Construction Manufactured via high-pressure compression molding, these trays feature no weak joints or seams, ensuring maximum structural integrity and leak resistance—ideal for handling acids, solvents, and high-purity materials. Superior Chemical Inertness Resists even the most aggressive chemicals, including: Concentrated sulfuric acid, hydrofluoric acid, and aqua regia Strong alkalis (e.g., NaOH, KOH) Organic solvents (acetone, DMSO, toluene) Extreme Temperature Stability Maintains mechanical strength across -200°C to +260°C, making it suitable for: Autoclaving (121°C, 15 psi) Cryogenic storage (liquid nitrogen applications) High-temperature drying (up to 260°C) Non-Stick, Non-Contaminating Surface Ultra-smooth finish prevents particle adhesion Zero porosity eliminates cross-contamination risk Easy to clean—requires no harsh scrubbing High-Purity Material Compliance No fillers, additives, or recycled content Meets USP Class VI, FDA, and SEMI standards for pharmaceutical, food-grade, and semiconductor use Industries & Applications Laboratories – Acid digestion trays, solvent-resistant work surfaces Pharmaceutical & Biotech – Sterilizable sample holders, lyophilization trays Semiconductor & Electronics – Wafer processing, wet bench containment Food & Beverage – High-purity mixing & handling surfaces Industrial Chemical Processing – Corrosion-resistant transport trays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE trays -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE trays
PTFE trays
Engineered for precision handling in corrosive, high-purity, and extreme-temperature environments, our virgin PTFE trays deliver leak-proof durability and contamination-free performance—critical for laboratories, semiconductor fabrication, and aggressive chemical processing. Key Features Seamless One-Piece Construction Manufactured via high-pressure compression molding, these trays feature no weak joints or seams, ensuring maximum structural integrity and leak resistance—ideal for handling acids, solvents, and high-purity materials. Superior Chemical Inertness Resists even the most aggressive chemicals, including: Concentrated sulfuric acid, hydrofluoric acid, and aqua regia Strong alkalis (e.g., NaOH, KOH) Organic solvents (acetone, DMSO, toluene) Extreme Temperature Stability Maintains mechanical strength across -200°C to +260°C, making it suitable for: Autoclaving (121°C, 15 psi) Cryogenic storage (liquid nitrogen applications) High-temperature drying (up to 260°C) Non-Stick, Non-Contaminating Surface Ultra-smooth finish prevents particle adhesion Zero porosity eliminates cross-contamination risk Easy to clean—requires no harsh scrubbing High-Purity Material Compliance No fillers, additives, or recycled content Meets USP Class VI, FDA, and SEMI standards for pharmaceutical, food-grade, and semiconductor use Industries & Applications Laboratories – Acid digestion trays, solvent-resistant work surfaces Pharmaceutical & Biotech – Sterilizable sample holders, lyophilization trays Semiconductor & Electronics – Wafer processing, wet bench containment Food & Beverage – High-purity mixing & handling surfaces Industrial Chemical Processing – Corrosion-resistant transport trays

Engineered for precision handling in corrosive, high-purity, and extreme-temperature environments, our virgin PTFE trays deliver leak-proof durability and contamination-free performance—critical for laboratories, semiconductor fabrication, and aggressive chemical processing.

Key Features

Seamless One-Piece Construction
Manufactured via high-pressure compression molding, these trays feature no weak joints or seams, ensuring maximum structural integrity and leak resistance—ideal for handling acids, solvents, and high-purity materials.

Superior Chemical Inertness
Resists even the most aggressive chemicals, including:

  • Concentrated sulfuric acid, hydrofluoric acid, and aqua regia
  • Strong alkalis (e.g., NaOH, KOH)
  • Organic solvents (acetone, DMSO, toluene)

Extreme Temperature Stability
Maintains mechanical strength across -200°C to +260°C, making it suitable for:

  • Autoclaving (121°C, 15 psi)
  • Cryogenic storage (liquid nitrogen applications)
  • High-temperature drying (up to 260°C)

Non-Stick, Non-Contaminating Surface

  • Ultra-smooth finish prevents particle adhesion
  • Zero porosity eliminates cross-contamination risk
  • Easy to clean—requires no harsh scrubbing

High-Purity Material Compliance

  • No fillers, additives, or recycled content
  • Meets USP Class VI, FDA, and SEMI standards for pharmaceutical, food-grade, and semiconductor use

Industries & Applications

  • Laboratories – Acid digestion trays, solvent-resistant work surfaces
  • Pharmaceutical & Biotech – Sterilizable sample holders, lyophilization trays
  • Semiconductor & Electronics – Wafer processing, wet bench containment
  • Food & Beverage – High-purity mixing & handling surfaces
  • Industrial Chemical Processing – Corrosion-resistant transport trays
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE trays
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe mixing propeller -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Pharmaceutical Industry,Food & Beverage,Water Treatment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
PTFE Straight Union -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; suitable for pharmaceutical, chemical processing, food production and other industries.
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
ptfe Ball Valve Seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
View Details
PTFE flanges -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Food and Beverage
View Details