RS Components, Ltd. Plastic Rods 770024

Description
Nylon 66 rod stock,1m L 40mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 40mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 770024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
770024
Plastic Rods 770024
Nylon 66 rod stock,1m L 40mm dia

Nylon 66 rod stock,1m L 40mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770024
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 770383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.76 inch (70 mm)
View Details
Rubber Sheets - 205537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1969 inch (5 mm)
View Details