GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 13 DB 11

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 11 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
13 DB 11
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 13 DB 11
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 13 DB 11
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 11 EP43 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 05DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3106 to 0.3115 inch (7.89 to 7.91 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0205 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details